Hartzell Air Movement Backward Curved Centrifugal, Configurations Series 03 Configurations

Description
Hartzell offers backward curved centrifugal fans in a variety of configurations to meet your requirements. These fans have the same proven high efficiency wheel as the standard Series 03, but are packaged in various specialty configurations. Configurations include flange mount, packaged, swing out, and utility. All come in either clockwise and counterclockwise rotations. Flange Mount: Construction— Continuously welded hot-rolled steel scroll and continuously welded steel inlet and outlet flanges. Motor base constructed of heavy gauge hot rolled steel. Supplied with inlet mounting adapter as standard. Rotation — Clockwise and counterclockwise. Packaged: Performance — Class II range up to 35,000 CFM; static pressure capabilities to 10” w.g. Bearings — Heavy duty, self-aligning, ball or roller type, in cast iron pillow block housings, selected for long life at maximum Class II construction limits, and include extended lubrication fittings as standard. Square: Construction — Square mounting frames rather than a conventional scroll. Also available in stainless or aluminum. Motor Location — Motors can be mounted on any side of the mounting frame. Swingout: Construction — Heavy gauge hot rolled steel. Swingout door rotates on flange mount ball bearing units for easy access. Also available in stainless or aluminum. Rotation — Clockwise or counterclockwise in four discharge positions (TH, BH, UB, DB). Finish — Industrial grade powder coat enamel. Other special coatings available. Utility: Fan Inlets and Outlets — Straight inlet and outlet connections are provided for easy “slip-fit” connection to ducting. Optional drilled or undrilled outlet flanges are available. Rotation and Discharge — Clockwise or counterclockwise rotation in all eight discharge positions.
Request a Quote Datasheet
Description
Hartzell offers backward curved centrifugal fans in a variety of configurations to meet your requirements. These fans have the same proven high efficiency wheel as the standard Series 03, but are packaged in various specialty configurations. Configurations include flange mount, packaged, swing out, and utility. All come in either clockwise and counterclockwise rotations. Flange Mount: Construction— Continuously welded hot-rolled steel scroll and continuously welded steel inlet and outlet flanges. Motor base constructed of heavy gauge hot rolled steel. Supplied with inlet mounting adapter as standard. Rotation — Clockwise and counterclockwise. Packaged: Performance — Class II range up to 35,000 CFM; static pressure capabilities to 10” w.g. Bearings — Heavy duty, self-aligning, ball or roller type, in cast iron pillow block housings, selected for long life at maximum Class II construction limits, and include extended lubrication fittings as standard. Square: Construction — Square mounting frames rather than a conventional scroll. Also available in stainless or aluminum. Motor Location — Motors can be mounted on any side of the mounting frame. Swingout: Construction — Heavy gauge hot rolled steel. Swingout door rotates on flange mount ball bearing units for easy access. Also available in stainless or aluminum. Rotation — Clockwise or counterclockwise in four discharge positions (TH, BH, UB, DB). Finish — Industrial grade powder coat enamel. Other special coatings available. Utility: Fan Inlets and Outlets — Straight inlet and outlet connections are provided for easy “slip-fit” connection to ducting. Optional drilled or undrilled outlet flanges are available. Rotation and Discharge — Clockwise or counterclockwise rotation in all eight discharge positions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Piqua, OH, United States
Backward Curved Centrifugal, Configurations
Series 03 Configurations
Backward Curved Centrifugal, Configurations Series 03 Configurations
Hartzell offers backward curved centrifugal fans in a variety of configurations to meet your requirements. These fans have the same proven high efficiency wheel as the standard Series 03, but are packaged in various specialty configurations. Configurations include flange mount, packaged, swing out, and utility. All come in either clockwise and counterclockwise rotations. Flange Mount: Construction— Continuously welded hot-rolled steel scroll and continuously welded steel inlet and outlet flanges. Motor base constructed of heavy gauge hot rolled steel. Supplied with inlet mounting adapter as standard. Rotation — Clockwise and counterclockwise. Packaged: Performance — Class II range up to 35,000 CFM; static pressure capabilities to 10” w.g. Bearings — Heavy duty, self-aligning, ball or roller type, in cast iron pillow block housings, selected for long life at maximum Class II construction limits, and include extended lubrication fittings as standard. Square: Construction — Square mounting frames rather than a conventional scroll. Also available in stainless or aluminum. Motor Location — Motors can be mounted on any side of the mounting frame. Swingout: Construction — Heavy gauge hot rolled steel. Swingout door rotates on flange mount ball bearing units for easy access. Also available in stainless or aluminum. Rotation — Clockwise or counterclockwise in four discharge positions (TH, BH, UB, DB). Finish — Industrial grade powder coat enamel. Other special coatings available. Utility: Fan Inlets and Outlets — Straight inlet and outlet connections are provided for easy “slip-fit” connection to ducting. Optional drilled or undrilled outlet flanges are available. Rotation and Discharge — Clockwise or counterclockwise rotation in all eight discharge positions.

Hartzell offers backward curved centrifugal fans in a variety of configurations to meet your requirements. These fans have the same proven high efficiency wheel as the standard Series 03, but are packaged in various specialty configurations. Configurations include flange mount, packaged, swing out, and utility. All come in either clockwise and counterclockwise rotations.

Flange Mount:

Construction— Continuously welded hot-rolled steel scroll and continuously welded steel inlet and outlet flanges. Motor base constructed of heavy gauge hot rolled steel. Supplied with inlet mounting adapter as standard.

Rotation — Clockwise and counterclockwise.

Packaged:

Performance — Class II range up to 35,000 CFM; static pressure capabilities to 10” w.g.

Bearings — Heavy duty, self-aligning, ball or roller type, in cast iron pillow block housings, selected for long life at maximum Class II construction limits, and include extended lubrication fittings as standard.

Square:

Construction — Square mounting frames rather than a conventional scroll. Also available in stainless or aluminum.

Motor Location — Motors can be mounted on any side of the mounting frame.

Swingout:

Construction — Heavy gauge hot rolled steel. Swingout door rotates on flange mount ball bearing units for easy access. Also available in stainless or aluminum.

Rotation — Clockwise or counterclockwise in four discharge positions (TH, BH, UB, DB).

Finish — Industrial grade powder coat enamel. Other special coatings available.

Utility:

Fan Inlets and Outlets — Straight inlet and outlet connections are provided for easy “slip-fit” connection to ducting. Optional drilled or undrilled outlet flanges are available.

Rotation and Discharge — Clockwise or counterclockwise rotation in all eight discharge positions.

Supplier's Site Datasheet

Technical Specifications

  Hartzell Air Movement
Product Category Fans and Blowers (industrial)
Product Number Series 03 Configurations
Product Name Backward Curved Centrifugal, Configurations
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Fiberglass In-Line Centrifugal Fan - Series 40 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details