KANOMAX USA, INC. Roomvent Centrifugal 100mm Fan 005

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Andover, NJ, USA
Roomvent Centrifugal 100mm Fan
005
Roomvent Centrifugal 100mm Fan 005

Technical Specifications

  KANOMAX USA, INC.
Product Category Fans and Blowers (industrial)
Product Number 005
Product Name Roomvent Centrifugal 100mm Fan
Features Wall
Unlock Full Specs
to access all available technical data

Similar Products

PTF & PTDD SERIES - Smart Inline Duct Fans with Wireless Control - PTDD-150PWZI H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Blowers - R27-A0 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers
View Details