SK Hynix 512 Mb Memory IC and Storage Component H27U518S2CTR-BC

Description
512 Mb NAND Flash Product overview: H27U518S2CTR-BC from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-H27U518S2CTR-BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512 Mb NAND Flash Product overview: H27U518S2CTR-BC from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-H27U518S2CTR-BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
512 Mb Memory IC and Storage Component - 774-H27U518S2CTR-BC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512 Mb Memory IC and Storage Component
774-H27U518S2CTR-BC
512 Mb Memory IC and Storage Component 774-H27U518S2CTR-BC
512 Mb NAND Flash Product overview: H27U518S2CTR-BC from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-H27U518S2CTR-BC can be used for catalog matching and distributor lookup.

512 Mb NAND Flash Product overview: H27U518S2CTR-BC from SK Hynix is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512 Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-H27U518S2CTR-BC can be used for catalog matching and distributor lookup.

Supplier's Site
Memory, Flash, Nand, 512Mb, 48Tsop; Memory Type Hynix Semiconductor - 58T1892 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, Nand, 512Mb, 48Tsop; Memory Type Hynix Semiconductor
58T1892
Memory, Flash, Nand, 512Mb, 48Tsop; Memory Type Hynix Semiconductor 58T1892
MEMORY, FLASH, NAND, 512MB, 48TSOP; Memory Type:Flash - NAND; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP; No. of Pins:48; Clock Frequency:-; RoHS Compliant: Yes

MEMORY, FLASH, NAND, 512MB, 48TSOP; Memory Type:Flash - NAND; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Memory Case Style:TSOP; No. of Pins:48; Clock Frequency:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 774-H27U518S2CTR-BC 58T1892
Product Name 512 Mb Memory IC and Storage Component Memory, Flash, Nand, 512Mb, 48Tsop; Memory Type Hynix Semiconductor
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL127SABBHIC00Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - S25FL116K0XMFB013-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
4 suppliers