Siward Crystal Technology Oscillators OSC8AC500-SCO-J043

Description
OSC XO 125MHZ HCSL 3.3V SMD
Request a Quote Datasheet
Description
OSC XO 125MHZ HCSL 3.3V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 3994-OSC8AC500-SCO-J043DKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 125MHZ HCSL 3.3V SMD

OSC XO 125MHZ HCSL 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSC8AC500-SCO-J043TR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 125MHZ HCSL 3.3V SMD

OSC XO 125MHZ HCSL 3.3V SMD

Buy Now Datasheet
Oscillators - 3994-OSC8AC500-SCO-J043CT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 125MHZ HCSL 3.3V SMD

OSC XO 125MHZ HCSL 3.3V SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 3994-OSC8AC500-SCO-J043DKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-60 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 60 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ABA106M250BAG - Richardson RFPD
Specs
Frequency 106 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details