Rochester Electronics Oscillators - SIT9002AI-232N33DO90.00000Y SIT9002AI-232N33DO90.00000Y

Description
Manufacturer: SiTIME Win Source Part Number: 895175-SIT9002AI-232 N33DO90.00000Y Series: SiT9002 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVDS Oscillator 3.3V - 6-SMD, No Lead Package: Bulk Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Crystals Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 895175-SIT9002AI-232 N33DO90.00000Y Series: SiT9002 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVDS Oscillator 3.3V - 6-SMD, No Lead Package: Bulk Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Crystals Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT9002AI-232N33DO90.00000Y - 895175-SIT9002AI-232N33DO90.00000Y - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT9002AI-232N33DO90.00000Y
895175-SIT9002AI-232N33DO90.00000Y
Oscillators - SIT9002AI-232N33DO90.00000Y 895175-SIT9002AI-232N33DO90.00000Y
Manufacturer: SiTIME Win Source Part Number: 895175-SIT9002AI-232 N33DO90.00000Y Series: SiT9002 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVDS Oscillator 3.3V - 6-SMD, No Lead Package: Bulk Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Crystals Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: SiTIME
Win Source Part Number: 895175-SIT9002AI-232N33DO90.00000Y
Series: SiT9002
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) LVDS Oscillator 3.3V - 6-SMD, No Lead
Package: Bulk
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 895175-SIT9002AI-232N33DO90.00000Y
Product Name Oscillators - SIT9002AI-232N33DO90.00000Y
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1077LZ-50 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0061 to 50 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
4 Pin Oscillator S7 - S73305T-11.2896-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 11.29 MHz
Frequency Stability 50 ppm
View Details