Sitron Pressure Transmitter with Zero & Span Adjustment SP96FA

Description
The SP96FA features a Zero and Span adjustment housed within the nylon enclosure, a 316SS body, 316SS piezoresistive sensor, pressure ranges from -1…200bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applicaiton General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet
Description
The SP96FA features a Zero and Span adjustment housed within the nylon enclosure, a 316SS body, 316SS piezoresistive sensor, pressure ranges from -1…200bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applicaiton General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter with Zero & Span Adjustment - SP96FA - Sitron
Hauppauge, NY, USA
Pressure Transmitter with Zero & Span Adjustment
SP96FA
Pressure Transmitter with Zero & Span Adjustment SP96FA
The SP96FA features a Zero and Span adjustment housed within the nylon enclosure, a 316SS body, 316SS piezoresistive sensor, pressure ranges from -1…200bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applicaiton General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment

The SP96FA features a Zero and Span adjustment housed within the nylon enclosure, a 316SS body, 316SS piezoresistive sensor, pressure ranges from -1…200bar and optional HART protocol. Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Applicaiton

  • General applications
  • Compressors and Pumps
  • Sanitary process and control
  • Refrigeration, HVAC and boilers
  • Industrial hydraulic machinery
  • Transportation, marine, rail equipment
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number SP96FA
Product Name Pressure Transmitter with Zero & Span Adjustment
Signal Output Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Absolute; Differential; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-V1R-S6-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details