Sitron IP68 Rated Pressure Transmitter SP68

Description
The SP68 is an IP68 rated pressure transmitter for a wide variety of both liquids and gases. The SP68 can be mounted in flood prone locations. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and a fixed length of vented polypropylene cable. It is available in pressure ranges from to 0…1000bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet
Description
The SP68 is an IP68 rated pressure transmitter for a wide variety of both liquids and gases. The SP68 can be mounted in flood prone locations. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and a fixed length of vented polypropylene cable. It is available in pressure ranges from to 0…1000bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 Rated Pressure Transmitter - SP68 - Sitron
Hauppauge, NY, USA
IP68 Rated Pressure Transmitter
SP68
IP68 Rated Pressure Transmitter SP68
The SP68 is an IP68 rated pressure transmitter for a wide variety of both liquids and gases. The SP68 can be mounted in flood prone locations. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and a fixed length of vented polypropylene cable. It is available in pressure ranges from to 0…1000bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment

The SP68 is an IP68 rated pressure transmitter for a wide variety of both liquids and gases. The SP68 can be mounted in flood prone locations. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and a fixed length of vented polypropylene cable. It is available in pressure ranges from to 0…1000bar.

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Applications

  • General applications
  • Compressors and Pumps
  • Sanitary process and control
  • Refrigeration, HVAC and boilers
  • Industrial hydraulic machinery
  • Transportation, marine, rail equipment
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number SP68
Product Name IP68 Rated Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Absolute; Differential; Gauge
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-P16R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details