Sitron Flush Membrane/Sanitary Application Pressure Transmitter SP30

Description
The SP30 is ideal for sanitary application. The SP30 monitors the pressure range of a wide variety of both liquids and gases. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and either M12 (IP67 rated) or DIN43650 (IP65 rated) electrical connection. It is available in pressure ranges from 0…100milibar to 0…1000bar Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications Food industry with CIP process General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet
Description
The SP30 is ideal for sanitary application. The SP30 monitors the pressure range of a wide variety of both liquids and gases. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and either M12 (IP67 rated) or DIN43650 (IP65 rated) electrical connection. It is available in pressure ranges from 0…100milibar to 0…1000bar Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications Food industry with CIP process General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush Membrane/Sanitary Application Pressure Transmitter - SP30 - Sitron
Hauppauge, NY, USA
Flush Membrane/Sanitary Application Pressure Transmitter
SP30
Flush Membrane/Sanitary Application Pressure Transmitter SP30
The SP30 is ideal for sanitary application. The SP30 monitors the pressure range of a wide variety of both liquids and gases. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and either M12 (IP67 rated) or DIN43650 (IP65 rated) electrical connection. It is available in pressure ranges from 0…100milibar to 0…1000bar Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications Food industry with CIP process General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment

The SP30 is ideal for sanitary application. The SP30 monitors the pressure range of a wide variety of both liquids and gases. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and either M12 (IP67 rated) or DIN43650 (IP65 rated) electrical connection. It is available in pressure ranges from 0…100milibar to 0…1000bar

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Applications

  • Food industry with CIP process
  • General applications
  • Compressors and Pumps
  • Sanitary process and control
  • Refrigeration, HVAC and boilers
  • Industrial hydraulic machinery
  • Transportation, marine, rail equipment
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number SP30
Product Name Flush Membrane/Sanitary Application Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Absolute; Differential; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure transmitter - SPTW-P2R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details