Sitron Economical Pressure Transmitters SP21

Description
The SP21 monitors the pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is available in pressure ranges from 0…100milibar to 0…1000bar Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet
Description
The SP21 monitors the pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is available in pressure ranges from 0…100milibar to 0…1000bar Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economical Pressure Transmitters - SP21 - Sitron
Hauppauge, NY, USA
Economical Pressure Transmitters
SP21
Economical Pressure Transmitters SP21
The SP21 monitors the pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is available in pressure ranges from 0…100milibar to 0…1000bar Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery Transportation, marine, rail equipment

The SP21 monitors the pressure range of a wide variety of both liquids and gases. This economical unit features a 304SS body, 316SS diaphragm with either silicone or olive oil filled sensor and either M12 or DIN43650 electrical connection. It is available in pressure ranges from 0…100milibar to 0…1000bar

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out

Applications

  • General applications
  • Compressors and Pumps
  • Sanitary process and control
  • Refrigeration, HVAC and boilers
  • Industrial hydraulic machinery
  • Transportation, marine, rail equipment
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number SP21
Product Name Economical Pressure Transmitters
Signal Output Analog Voltage; Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Absolute; Differential; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Piezoresistive Vacuum Gauge Analog Transmitter - VacTest GRP 100/200 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Vacuum
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Multivariable transmitter - 266 Modbus - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Signal Output RS232/485
Pressure Measurement Absolute; Differential
Media Gas; Handles Hazardous Materials
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details