Sitron Capacitive Ceramic Flush Mounted Hydrostatic Transmitter LH840C

Description
The LH840C is an ideal pressure or level measurement solution for waste-water, aggressive mediums or other liquids regardless of the amount of sediment, debris or build-up that may occur on the face of the sensor. The LH840C features a flush mounted thick film capacitive ceramic sensor, 316SS body, and a polypropylene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out Applications Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry Transportation, Marine or Rail line cleaning equipment
Datasheet
Description
The LH840C is an ideal pressure or level measurement solution for waste-water, aggressive mediums or other liquids regardless of the amount of sediment, debris or build-up that may occur on the face of the sensor. The LH840C features a flush mounted thick film capacitive ceramic sensor, 316SS body, and a polypropylene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out Applications Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry Transportation, Marine or Rail line cleaning equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Ceramic Flush Mounted Hydrostatic Transmitter - LH840C - Sitron
Hauppauge, NY, USA
Capacitive Ceramic Flush Mounted Hydrostatic Transmitter
LH840C
Capacitive Ceramic Flush Mounted Hydrostatic Transmitter LH840C
The LH840C is an ideal pressure or level measurement solution for waste-water, aggressive mediums or other liquids regardless of the amount of sediment, debris or build-up that may occur on the face of the sensor. The LH840C features a flush mounted thick film capacitive ceramic sensor, 316SS body, and a polypropylene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out Applications Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food and Beverage applications Pulp and Paper Industry Transportation, Marine or Rail line cleaning equipment

The LH840C is an ideal pressure or level measurement solution for waste-water, aggressive mediums or other liquids regardless of the amount of sediment, debris or build-up that may occur on the face of the sensor. The LH840C features a flush mounted thick film capacitive ceramic sensor, 316SS body, and a polypropylene vented cable. Pressure ranges from 0…1 bar to 600bar.

Optional Accessories:

  • TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out
  • CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out

Applications

  • Water and Waste Water Utilities
  • Sump or River Level Monitoring
  • Sanitary Process Level Measurement
  • Food and Beverage applications
  • Pulp and Paper Industry
  • Transportation, Marine or Rail line cleaning equipment
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Pressure Transmitters
Product Number LH840C
Product Name Capacitive Ceramic Flush Mounted Hydrostatic Transmitter
Signal Output Analog Current; HART® Protocol
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTE-V1R-S4-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details