SiTime Corporation Oscillators XLP73V384.000000X

Description
384MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
384MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - XLP73V384.000000X-ND - DigiKey
Thief River Falls, MN, United States
384MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

384MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number XLP73V384.000000X-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA181M750CAGR - Richardson RFPD
Specs
Frequency 182 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI125T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 125 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers