200MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 200.0000MHZ LVDS SMD
XTAL OSC XO 200.0000MHZ LVDS SMD
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 6690-XLL536200.000000ITR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 25 ppm |