SiTime Corporation Oscillators XLH335022.400000X

Description
22.4MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
22.4MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - XLH335022.400000X-ND - DigiKey
Thief River Falls, MN, United States
22.4MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

22.4MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number XLH335022.400000X-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
SN54LS628 Voltage-Controlled Oscillators - 5962-9204601M2A - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator S3 - S33305T-1.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 1 MHz
Frequency Stability 50 ppm
View Details