The SiT9551 is a ruggedized ultra-low jitter differential XO designed for military and aerospace applications, operating from 25 MHz to 644.53125 MHz with ±20, ±30, or ±50 ppm frequency stability and a wide temperature range of -55°C to 125°C. It features 70 fs RMS typical phase jitter from 12 kHz to 20 MHz and 45 fs RMS for SerDes applications, with FlexSwing output driver supporting LVPECL, LVDS, HCSL, and low-power HCSL signaling. The device integrates on-chip regulators to suppress power supply noise and offers 1.8 V, 2.5 V, 3.3 V, or wide continuous supply voltage options. It is available in 2 × 1.6 mm, 2.5 × 2 mm, and 3.2 × 2.5 mm packages and meets acceleration sensitivity of 0.04 or 0.1 ppb/g for harsh environments.
25 MHz to 644 MHz Endura™ Ruggedized Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9551AI-02A8A3320-125.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 125 MHz |
| Frequency Stability | 30 ppm |