The SiT9505 is a differential oscillator with an integrated MEMS resonator designed for ultra-low jitter applications in high-speed SerDes systems. It supports standard frequencies of 50 MHz, 100 MHz, 156.25 MHz, 312.5 MHz, and 625 MHz, with a typical phase jitter of 41 fs RMS. The device features FlexSwing™ output driver capable of LVPECL, LVDS, HCSL, and related signaling types, and operates over a wide temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and supports supply voltages of 1.8 V, 2.5 V, and 3.3 V. The part is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. Factory programmability enables customization of frequency, stability, output type, voltage, and enable function without custom quartz builds.
Ultra-low Jitter Differential XO for Hi-Speed SerDes Applications
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9505AE-02P3-3310-100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |