SiTime Corporation Differential Oscillators SiT9505AE-02A1-1810-100.000000

Description
Ultra-low Jitter Differential XO for Hi-Speed SerDes Applications
Request a Quote
Description
Ultra-low Jitter Differential XO for Hi-Speed SerDes Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9505 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications in high-speed SerDes systems. It supports standard frequencies including 100 MHz, with factory-programmable options for signaling types, supply voltage, and frequency stability. The device features a FlexSwing output driver, 41 fs RMS typical phase jitter, and operates over a temperature range of -40°C to 105°C. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, and integrates on-chip regulators to eliminate the need for external LDOs. Power supply options include 1.8 V, 2.5 V, and 3.3 V with ±5% or ±10% tolerance.

Datasheet Summary
Powered by GS/AI

The SiT9505 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications in high-speed SerDes systems. It supports standard frequencies including 100 MHz, with factory-programmable options for signaling types, supply voltage, and frequency stability. The device features a FlexSwing output driver, 41 fs RMS typical phase jitter, and operates over a temperature range of -40°C to 105°C. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, and integrates on-chip regulators to eliminate the need for external LDOs. Power supply options include 1.8 V, 2.5 V, and 3.3 V with ±5% or ±10% tolerance.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9505AE-02A1-1810-100.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9505AE-02A1-1810-100.000000
Differential Oscillators SiT9505AE-02A1-1810-100.000000
Ultra-low Jitter Differential XO for Hi-Speed SerDes Applications

Ultra-low Jitter Differential XO for Hi-Speed SerDes Applications

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9505AE-02A1-1810-100.000000
Product Name Differential Oscillators
Package / Form Factor 2.5x2.0
Frequency 100 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.007000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0350.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3500 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details