The SiT9501 is a differential oscillator with an integrated MEMS resonator for low-jitter applications in networking equipment, supporting frequencies from 25 MHz to 644.53125 MHz. It features 45 fs RMS typical phase jitter, FlexSwing™ output driver with programmable voltage swing and DC offset, and integrates on-chip regulators to eliminate external LDOs. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, it operates over -40°C to 105°C with frequency stabilities of ±20, ±25, ±30, or ±50 ppm. Supported signaling includes LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing, with supply voltage options of 1.8 V, 2.5 V, or 3.3 V. The part is factory programmable for customized configurations.
Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9501AI-04B1-3300-25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 20 ppm |