The SiT9501 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers 45 fs RMS typical phase jitter for SerDes applications and supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling. The device operates over a wide temperature range of -40°C to 105°C and integrates on-chip regulators to eliminate the need for external LDOs. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. Factory programmability allows customization of frequency, stability, supply voltage, and output enable functionality. The part supports supply voltages of 1.8 V, 2.5 V, and 3.3 V, and offers frequency stabilities of ±20, ±25, ±30, and ±50 ppm.
Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9501AI-04A3-2500-125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 125 MHz |
| Frequency Stability | 50 ppm |