The SiT9501 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications in networking equipment, supporting frequencies from 25 MHz to 644.53125 MHz. It offers 45 fs RMS typical phase jitter for SerDes applications and features FlexSwing output driver technology with independent control of voltage swing and DC offset. The device supports LVPECL, LVDS, HCSL, and low-power HCSL signaling, with factory-programmable
Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9501AI-02B2-3300-125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 25 ppm |