SiTime Corporation
Oscillators
SIT9501AI-02A1-1810-50.000000E
Description
MEMS OSC XO 50MHZ LVDS
Request a Quote
Email Supplier
Datasheet
Description
MEMS OSC XO 50MHZ LVDS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
1473-SIT9501AI-02A1-1810-50.000000ETR-ND |
|
Product Name
|
Oscillators |
|
Oscillator Type
|
XO
|
|
Package / Form Factor
|
Surface Mount; 6-SMD, No Lead
|
|
Frequency Stability
|
20 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
555 Type, Timer/Oscillator (Dual)
Package / Form Factor
Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
OCXO; Oxco
Package / Form Factor
Encapsulated europack
Frequency Stability
10 ppm
View Details
Crane Aerospace & Electronics
Frequency
8000 to 27000 MHz
Output Power
13 dBm
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
0.1000 MHz
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details