SiTime Corporation Differential Oscillators SiT9501AE0QPA2-XX10-50.000000

Description
Ultra-low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Description
Ultra-low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9501 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications at standard frequencies from 25 MHz to 644.53125 MHz, particularly in networking equipment. It features 45 fs RMS typical phase jitter, supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, and operates over a temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and offers factory-programmable settings for frequency, stability, voltage, and output enable functionality. Available package sizes are 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm. The part is rated for supply voltages of 1.8 V, 2.5 V, or 3.3 V with ±5% or ±10% tolerance, and supports frequency stabilities of ±20, ±25, ±30, or ±50 ppm.

Datasheet Summary
Powered by GS/AI

The SiT9501 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications at standard frequencies from 25 MHz to 644.53125 MHz, particularly in networking equipment. It features 45 fs RMS typical phase jitter, supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, and operates over a temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and offers factory-programmable settings for frequency, stability, voltage, and output enable functionality. Available package sizes are 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm. The part is rated for supply voltages of 1.8 V, 2.5 V, or 3.3 V with ±5% or ±10% tolerance, and supports frequency stabilities of ±20, ±25, ±30, or ±50 ppm.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9501AE0QPA2-XX10-50.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9501AE0QPA2-XX10-50.000000
Differential Oscillators SiT9501AE0QPA2-XX10-50.000000
Ultra-low Jitter Differential XO for Standard Networking Frequencies

Ultra-low Jitter Differential XO for Standard Networking Frequencies

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9501AE0QPA2-XX10-50.000000
Product Name Differential Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AI-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details