The SiT9501 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications in networking equipment, supporting frequencies from 25 MHz to 644.53125 MHz. It offers 45 fs RMS typical phase jitter for SerDes applications and features FlexSwing™ output driver technology with programmable voltage swing and DC offset. The device operates over a wide temperature range of -40°C to 105°C and supports supply voltages of 1.8 V, 2.5 V, and 3.3 V. It is available in 2.0 × 1.6 mm, 2.5 × 2.0 mm, and 3.2 × 2.5 mm surface-mount packages. The part includes on-chip power regulation and is factory programmable for frequency, stability, signal type, and enable functionality, with options for LVPECL, LVDS, HCSL, low-power HCSL, or FlexSwing signaling. Stability options include ±20, ±25, ±30, and ±50 ppm.
70 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9501AE-02P3-3300-312.500000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 312 MHz |
| Frequency Stability | 50 ppm |