The SiT9501 is a differential oscillator with an integrated MEMS resonator for low-jitter networking applications, supporting frequencies from 25 MHz to 644.53125 MHz. It achieves 45 fs RMS typical phase jitter and features FlexSwing™ output, enabling adjustable swing and DC offset without external resistors. The device operates from -40°C to 105°C with 1.8 V, 2.5 V, or 3.3 V supply options and integrates on-chip regulators. Stability options include ±20, ±25, ±30, and ±50 ppm. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, it supports LVPECL, LVDS, HCSL, and low-power HCSL signaling. The SiT9501AE-02B3-3310-
70 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9501AE-02B3-3310-625.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 50 ppm |