SiTime Corporation
Oscillators
SIT9501AE-02A1-2510-25.000000E
Description
MEMS OSC XO 25MHZ LVDS
Request a Quote
Email Supplier
Datasheet
Description
MEMS OSC XO 25MHZ LVDS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
1473-SIT9501AE-02A1-2510-25.000000ETR-ND |
|
Product Name
|
Oscillators |
|
Oscillator Type
|
XO
|
|
Package / Form Factor
|
Surface Mount; 6-SMD, No Lead
|
|
Frequency Stability
|
20 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
Surface Mount; 8-SOIC (0.154", 3.90mm Width)
Frequency
0.1000 MHz
View Details
2 suppliers
Package / Form Factor
Surface Mount; Surface Mount
Frequency
154 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
12.29 MHz
Supply Voltage
3.3 Volts
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
25 ppm
View Details
2 suppliers