The SiT9501 is a differential oscillator with an integrated MEMS resonator, designed for low-jitter applications in networking equipment requiring frequencies from 25 MHz to 644.53125 MHz. It offers 45 fs RMS typical phase jitter for SerDes applications, supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, and operates across a wide temperature range of -40°C to 105°C. The device integrates on-chip regulators to filter power supply noise and provides factory-programmable
70 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9501AC0QPP8-2510-39.062500 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 39.06 MHz |
| Frequency Stability | 30 ppm |