The SiT9501 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications in networking equipment, offering standard frequencies from 25 MHz to 644.53125 MHz. It features 45 fs RMS typical phase jitter for SerDes applications, supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, and operates over a temperature range of -40°C to 105°C. The device is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm package sizes and integrates on-chip regulators to eliminate the need for external LDOs. FlexSwing technology allows independent control of voltage swing and DC offset. Factory programmability supports customization of frequency, stability, voltage, and enable functionality.
Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9501A-P3F0001 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |