The SiT9501A-P2F0001 is a differential oscillator with an integrated MEMS resonator designed for low-jitter networking applications, offering standard frequencies from 25 MHz to 644.53125 MHz and 45 fs RMS typical phase jitter for SerDes systems. It features FlexSwing output signaling referenced to the VDD pin, supporting programmable voltage swing and DC offset to eliminate external bias resistors. The device operates over a wide temperature range of -40°C to 105°C with frequency stabilities of ±20, ±25, ±30, or ±50 ppm and accepts power supply voltages of 1.8 V, 2.5 V, or 3.3 V. It is packaged in a 2.0 mm × 1.6 mm footprint and includes integrated power supply noise filtering, eliminating the need for an external LDO. Output signaling type is LVPECL, and the OE (output enable) pin is active high.
Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9501A-P2F0001 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |