The SiT9397 is an AEC-Q100 Grade 2 qualified, ultra-low jitter differential oscillator for automotive applications, operating from 220 MHz to 920 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It supports LVDS and FlexSwing output signaling, operates with supply voltages of 1.8 V, 2.5 V, or 3.3 V, and offers ±30 ppm frequency stability up to Grade 2. The device is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and includes integrated power supply noise filtering. It is designed for use in ADAS, Ethernet, infotainment, Lidar, and radar systems.
AEC-Q100, 220 MHz to 920 MHz Low Jitter Differential XO for Automotive
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9397AE-02B2-YY10-250.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |