AEC-Q100, 220 MHz to 920 MHz Low Jitter Differential XO for Automotive
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9397AA-01P3-1800-920.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 920 MHz |
| Frequency Stability | 50 ppm |