The SiT9396 is an AEC-Q100 Grade 1 qualified, ultra-low jitter differential oscillator for automotive applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling, with a 1.8 V power supply and ±50 ppm frequency stability. The device is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and features integrated power supply noise filtering and programmable output swing and DC offset. It operates over the -40°C to 125°C temperature range.
AEC-Q100, 1 MHz to 220 MHz Low Jitter Differential XO for Automotive
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9396AA-08B8-1810-100.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 30 ppm |