The SiT9396 is an AEC-Q100 qualified, ultra-low jitter differential oscillator for automotive applications, operating from 1 MHz to 220 MHz with typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and power supply induced jitter sensitivity of 9 fs/mV. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, with frequency stabilities of ±25, ±30, or ±50 ppm and supply voltages of 1.8 V, 2.5 V, or 3.3 V. The device is available in 2.0 × 1.6 mm, 2.5 × 2.0 mm, and 3.2 × 2.5 mm packages and operates over an AEC-Q100 Grade 1 temperature range of -40°C to 125°C. It integrates on-chip regulators to reduce power supply noise and eliminates the need for external bias resistors or LDOs.
AEC-Q100, 1 MHz to 220 MHz Low Jitter Differential XO for Automotive
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9396A-B820005 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 30 ppm |