The SiT9396 is an AEC-Q100 qualified, ultra-low jitter differential oscillator for automotive applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling with factory-programmable
AEC-Q100, 1 MHz to 220 MHz Low Jitter Differential XO for Automotive
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9396A-B380002 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 50 ppm |