The SiT9396 is an AEC-Q100 qualified, ultra-low jitter differential oscillator for automotive applications, supporting frequencies from 1 MHz to 220 MHz with typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and power supply induced jitter sensitivity of 9 fs/mV. It offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling with factory-programmable
AEC-Q100, 1 MHz to 220 MHz Low Jitter Differential XO for Automotive
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9396A-B340007 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |