The SiT9396 is an AEC-Q100 qualified, ultra-low jitter differential oscillator for automotive applications, with a typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz and power supply induced jitter sensitivity of 9 fs/mV. It supports frequencies from 1 MHz to 220 MHz and offers LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling. Operating temperatures range from -40°C to 125°C for Grade 1, with Grade 2 and 3 also available. Frequency stability options include ±25 ppm, ±30 ppm, and ±50 ppm. The device is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range up to 3.63 V. FlexSwing technology provides independent control of voltage swing and DC offset, eliminating external bias resistors and integrating on-chip regulators to suppress power supply noise.
AEC-Q100, 1 MHz to 220 MHz Low Jitter Differential XO for Automotive
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9396A-A380002 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 156 MHz |
| Frequency Stability | 50 ppm |