The SiT9396 is an AEC-Q100 qualified, ultra-low jitter differential oscillator for automotive applications, operating from 1 MHz to 220 MHz with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and 9 fs/mV typical power supply induced jitter sensitivity. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling, with frequency stabilities of ±25, ±30, or ±50 ppm and supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range up to 3.63 V. The device is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and operates across AEC-Q100 Grade 1 (-40°C to 125°C), Grade 2 (-40°C to 105°C), and Grade 3 (-40°C to 85°C) temperature ranges. On-chip regulators eliminate the need for external LDOs, and FlexSwing allows independent control of voltage swing and DC offset.
AEC-Q100, 1 MHz to 220 MHz Low Jitter Differential XO for Automotive
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9396A-A340002 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |