The SiT9387 is an AEC-Q100 Grade 2 qualified, ultra-low jitter differential oscillator covering 220.000001 MHz to 725 MHz with LVPECL, LVDS, or HCSL outputs. It operates over -40°C to 105°C, supports supply voltages of 2.25 V to 3.63 V, and achieves 0.23 ps RMS phase jitter (12 kHz to 20 MHz). Available in 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, it is designed for high-speed networking, storage, and telecom applications.
220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9387AI-2B2-30N333.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 333 MHz |
| Frequency Stability | 25 ppm |