The SiT9387 is an AEC-Q100 Grade 2 qualified ultra-low jitter differential oscillator operating from 220.000001 MHz to 725 MHz with LVPECL, LVDS, or HCSL output signaling. It is available in 3.2 x 2.5 mm and 7.0 x 5.0 mm surface-mount packages, with a typical RMS phase jitter of 0.23 ps (12 kHz to 20 MHz). The device operates over a temperature range of -40°C to 105°C and supports supply voltages of 2.25 V to 3.63 V. Frequency stability is customizable, with options down to ±10 ppm.
220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9387AE-2E1-30E223.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 20 ppm |