The SiT9387 is an AEC-Q100 Grade 2 qualified, ultra-low jitter differential oscillator covering frequencies from 220.000001 MHz to 725 MHz with LVPECL, LVDS, or HCSL output signaling. It operates over a temperature range of -40°C to 105°C and supports supply voltages of 2.97 to 3.63 V, 2.70 to 3.30 V, 2.52 to 3.08 V, or 2.25 to 2.75 V. The device achieves 0.23 ps RMS phase jitter (12 kHz to 20 MHz) and is available in industry-standard 3.2 x 2.5 mm or 7.0 x 5.0 mm packages. Frequency stability is specified as ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, selected by configuration. Initial aging is ±1 ppm at 25°C. The oscillator meets JESD65B jitter measurement standards and is designed for high-speed applications including 100 Gbps Ethernet, SONET, SATA, SAS, and Fibre Channel.
220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9387AE-2B3-33E233.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 233 MHz |
| Frequency Stability | 50 ppm |