The SiT9387 is an AEC-Q100 Grade 2 automotive-grade differential oscillator supporting frequencies from 220.000001 MHz to 725 MHz with LVPECL, LVDS, or HCSL output signaling. It operates over a temperature range of -40°C to 105°C and is available in 3.2 x 2.5 mm or 7.0 x 5.0 mm industry-standard packages. The device exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) and maintains frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm based on selected options. Supply voltage ranges include 2.97-3.63 V, 2.70-3.30 V, 2.52-3.08 V, and 2.25-2.75 V. It meets AEC-Q100 Grade 2 qualification with a startup time of 3.0 ms and enables OE control for disable functionality.
220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9387AE-2B2-25N625.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |