The SiT9387 is an AEC-Q100 Grade 2 qualified ultra-low jitter differential oscillator covering 220.000001 to 725 MHz with LVPECL, LVDS, or HCSL output signaling. It operates over a temperature range of -40°C to 105°C with a supply voltage of 2.25 to 3.63 V, and achieves 0.23 ps RMS phase jitter (12 kHz to 20 MHz) at 322.265625 MHz. Available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages.
220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9387AE-2B1-33N230.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 230 MHz |
| Frequency Stability | 20 ppm |