SiTime Corporation MHz Oscillators SiT9387AE-1E2-30E700.000000

Description
220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO
Request a Quote
Description
220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9387 is an AEC-Q100 qualified, ultra-low jitter differential oscillator designed for applications requiring frequencies from 220.000001 MHz to 725 MHz with output signaling in LVPECL, LVDS, or HCSL. It operates over ambient temperatures from -40°C to 105°C for Grade 2, and is available in industry-standard packages of 3.2 x 2.5 mm and 7.0 x 5.0 mm. The device exhibits typ 0.23 ps RMS phase jitter over a 12 kHz to 20 MHz integration bandwidth and supports supply voltages of 2.97 V to 3.63 V, 2.70 V to 3.30 V, 2.52 V to 3.08 V, or 2.25 V to 2.75 V depending on configuration. Frequency stability is configurable to ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm inclusive of initial tolerance, temperature, voltage, and load variations.

Datasheet Summary
Powered by GS/AI

The SiT9387 is an AEC-Q100 qualified, ultra-low jitter differential oscillator designed for applications requiring frequencies from 220.000001 MHz to 725 MHz with output signaling in LVPECL, LVDS, or HCSL. It operates over ambient temperatures from -40°C to 105°C for Grade 2, and is available in industry-standard packages of 3.2 x 2.5 mm and 7.0 x 5.0 mm. The device exhibits typ 0.23 ps RMS phase jitter over a 12 kHz to 20 MHz integration bandwidth and supports supply voltages of 2.97 V to 3.63 V, 2.70 V to 3.30 V, 2.52 V to 3.08 V, or 2.25 V to 2.75 V depending on configuration. Frequency stability is configurable to ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm inclusive of initial tolerance, temperature, voltage, and load variations.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT9387AE-1E2-30E700.000000 - SiTime Corporation
Santa Clara, CA, United States
220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO

220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9387AE-1E2-30E700.000000
Product Name MHz Oscillators
Package / Form Factor 7.0x5.0
Frequency 700 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0009.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1534AC-J5-DCC-08.192G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details