The SiT9386 is an AEC-Q100 Grade 2 qualified, 1 to 220 MHz ultra-low jitter differential oscillator with LVPECL, LVDS, or HCSL outputs, designed for automotive and high-reliability applications. It operates over a temperature range of -40°C to 105°C and is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages. The device exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) at 156.25 MHz and supports supply voltages of 2.25 V to 3.63 V depending on configuration. Frequency stability is configurable to ±10, ±20, ±25, or ±50 ppm, with contact required for ±10 ppm. Supply current is 89 mA for LVPECL and 79 mA for LVDS, excluding load termination.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AI-4B2-33E100.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |