The SiT9386 is an AEC-Q100 Grade 2 qualified, 1 to 220 MHz ultra-low jitter differential oscillator with LVPECL, LVDS, or HCSL output signaling, designed for automotive and high-reliability applications. It operates over a temperature range of -40°C to 105°C and is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages. The device exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) at 156.25 MHz and supports supply voltages of 2.25 V to 3.63 V depending on configuration. Frequency stability is specified as ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, with ±10 ppm available upon request. Duty cycle is maintained between 45% and 55%, and startup time is 3.0 ms from rated minimum Vdd.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9386AI-1B3-33N33.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 33 MHz |
| Frequency Stability | 50 ppm |