The SiT9386 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator supporting frequencies from 1 to 220 MHz with accuracy to six decimal places. It is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages and operates over a temperature range of -40°C to +105°C. The device offers LVPECL, LVDS, and HCSL output signaling with a typcial RMS phase jitter of 0.23 ps (12 kHz to 20 MHz) and supply voltages of 2.25 V to 3.63 V. Frequency stability is variable, with ±10 ppm available upon request. It is designed for automotive and high-reliability applications including in-vehicle Ethernet systems.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-9B3-33N100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |