The SiT9386 is an AEC-Q100 Grade 4 automotive-grade differential oscillator covering 1 to 220 MHz with ultra-low jitter, available in 3.2 x 2.5 mm and 7.0 x 5.0 mm surface-mount packages. It supports LVPECL, LVDS, and HCSL output standards, operates at supply voltages of 2.25 V to 3.63 V, and maintains a frequency stability of ±20 ppm over the extended temperature range of -40°C to +85°C. Typical RMS phase jitter is 0.23 ps (12 kHz to 20 MHz bandwidth), with duty cycle maintained between 45% and 55%. The device includes an enable pin with start-up time of 3.0 ms and OE enable/disable timing of 3.8 µs.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9386AE-4B1-33N100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |