The SiT9386 is an AEC-Q100 Grade 2 qualified, 1 to 220 MHz ultra-low jitter differential oscillator with LVPECL, LVDS, or HCSL outputs, available in 3.2 x 2.5 mm and 7.0 x 5.0 mm packages. It operates from -40°C to 105°C, supports supply voltages of 2.25 V to 3.63 V, and exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz).
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
MEMS OSC XO 100.0000MHZ HCSL SMD
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9386AE-4B1-33E100.000000 | 1473-SIT9386AE-4B1-33E100.000000-ND |
| Product Name | MHz Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 100 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |