The SiT9386 is an AEC-Q100 Grade 2 qualified, ultra-low jitter differential oscillator covering 1 to 220 MHz, available in 3.2 x 2.5 mm and 7.0 x 5.0 mm surface-mount packages. It supports LVPECL, LVDS, and HCSL output signaling with a typ 0.23 ps RMS phase jitter (12 kHz to 20 MHz). Operating temperature range extends from -40°C to 105°C with supply voltages of 3.3 V, 3.0 V, 2.8 V, or 2.5 V. Frequency stability is specified as ±20 ppm, ±25 ppm, or ±50 ppm; ±10 ppm requires direct contact. Package size is 3.2 x 2.5 mm or 7.0 x 5.0 mm. The part meets AEC-Q100 Grade 2 standards.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-2B3-33E119.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 119 MHz |
| Frequency Stability | 50 ppm |