The SiT9386 is an AEC-Q100 Grade 2 qualified, 1 to 220 MHz ultra-low jitter differential oscillator with LVPECL, LVDS, or HCSL output signaling, available in 3.2 x 2.5 mm or 7.0 x 5.0 mm packages. It operates over a temperature range of -40°C to 105°C, supports supply voltages of 2.25 V to 3.63 V, and exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) at 156.25 MHz. Frequency stability is specified as ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, with exact values available upon contact. The device meets JESD65B for jitter measurement and is intended for automotive applications including infotainment and in-vehicle Ethernet systems.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-2B3-25E63.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 63 MHz |
| Frequency Stability | 50 ppm |