The SiT9386 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator covering 1 to 220 MHz with selectable LVPECL, LVDS, or HCSL output signaling. It operates over a temperature range of -40°C to 105°C and is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages. The device exhibits 0.23 ps RMS phase jitter (12 kHz to 20 MHz) and supports supply voltages of 2.25 V to 3.63 V depending on configuration. Frequency stability is specified as ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, with ±10 ppm available upon request. First-year aging is ±1 ppm at 25°C. The part meets JESD65B for jitter measurement and is targeted for automotive infotainment and in-vehicle Ethernet applications.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AE-2B2-33N135.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 25 ppm |