125MHz XO (Standard) LVDS Oscillator 3.3V 6-SMD, No Lead
-40 TO 105C 3225, 25PPM 3.3V 125
-40 TO 105C 3225, 25PPM 3.3V 125
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT9386AE-2B2-33N125.000000XTR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Frequency Stability | 25 ppm |